Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW-2B 2.2K 5% B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-CW02B2K200JB12-ND | CW02B2K200JB12 | 3110-CW02B2K200JB12 |
| Product Name | Through Hole Resistors | Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |