RES 1ohm 5% 3.75W SILICONE WW
1 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B1R000JS70 | CW02B1R000JS70 | CWC-1.0TR-ND |
| Product Name | Wirewound Resistors | RES 1 OHM 5% 3.75W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | |
| Configuration | Single Resistor |