Vishay Precision Group CW02B220R0JE70 CW02B220R0JE70

Description
CW02B220R0JE70
Request a Quote Datasheet
Description
CW02B220R0JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B220R0JE70 - CW02B220R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B220R0JE70
CW02B220R0JE70
CW02B220R0JE70 CW02B220R0JE70
CW02B220R0JE70

CW02B220R0JE70

Supplier's Site
Through Hole Resistors - 541-CW02B220R0JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B220R0JE70TR-ND
Through Hole Resistors 541-CW02B220R0JE70TR-ND
220 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B220R0JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B220R0JE70CT-ND
Through Hole Resistors 541-CW02B220R0JE70CT-ND
RES 220 OHM 3.75W 5% AXIAL

RES 220 OHM 3.75W 5% AXIAL

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B220R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B220R0JE70
Wirewound Resistors 3110-CW02B220R0JE70
CW-2B 220 5% E70 e3

CW-2B 220 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay - 65K3763 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay
65K3763
Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay 65K3763
WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 3W, 5%; Resistance:220ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B220R0JE70 541-CW02B220R0JE70TR-ND 3110-CW02B220R0JE70 65K3763
Product Name CW02B220R0JE70 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 220 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers