Vishay Precision Group Through Hole Resistors CW02B20R00JE12HE

Description
20 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2757-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2757-ND
Through Hole Resistors 541-2757-ND
20 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

20 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 20R, 5%, Axial; Resistance Vishay - 73Y7799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 20R, 5%, Axial; Resistance Vishay
73Y7799
Resistor, Wirewound, 20R, 5%, Axial; Resistance Vishay 73Y7799
RESISTOR, WIREWOUND, 20R, 5%, AXIAL; Resistance:20ohm; Product Range:CW Series; Power Rating:3.75W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 20R, 5%, AXIAL; Resistance:20ohm; Product Range:CW Series; Power Rating:3.75W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2757-ND 73Y7799
Product Name Through Hole Resistors Resistor, Wirewound, 20R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details