Vishay Intertechnology, Inc. Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts CW02B1K000JE70

Description
Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts - CW02B1K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts
CW02B1K000JE70
Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts CW02B1K000JE70
Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts

Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts

Supplier's Site
Through Hole Resistors - 541-CW02B1K000JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1K000JE70CT-ND
Through Hole Resistors 541-CW02B1K000JE70CT-ND
1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B1K000JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1K000JE70TR-ND
Through Hole Resistors 541-CW02B1K000JE70TR-ND
1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
3.75W Resistor - 53-CW02B1K000JE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75W Resistor
53-CW02B1K000JE70
3.75W Resistor 53-CW02B1K000JE70
RES 1K OHM 3.75W 5% AXIAL Product overview: CW02B1K000JE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B1K000JE70 can be used for catalog matching and distributor lookup.

RES 1K OHM 3.75W 5% AXIAL Product overview: CW02B1K000JE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B1K000JE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CW02B1K000JE70
916192-CW02B1K000JE70
Through Hole Resistors - CW02B1K000JE70 916192-CW02B1K000JE70
Manufacturer: Vishay Win Source Part Number: 916192-CW02B1K000JE7 0 Series: CW Operating Temperature Range: -65°C ~ 350°C Features: 1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8533.21.0080 Other Part Number: CW02B1K000JE70-ND, 541-CW02B1K000JE70CT , 541-CW02B1K000JE70TR

Manufacturer: Vishay
Win Source Part Number: 916192-CW02B1K000JE70
Series: CW
Operating Temperature Range: -65°C ~ 350°C
Features: 1 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8533.21.0080
Other Part Number: CW02B1K000JE70-ND, 541-CW02B1K000JE70CT, 541-CW02B1K000JE70TR

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B1K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K000JE70
Wirewound Resistors 3110-CW02B1K000JE70
CW-2B 1K 5% E70 e3

CW-2B 1K 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number CW02B1K000JE70 541-CW02B1K000JE70CT-ND 53-CW02B1K000JE70 916192-CW02B1K000JE70 3110-CW02B1K000JE70
Product Name Wirewound Resistors 3watts 1Kohms 5% Rated to 3.75watts Through Hole Resistors 3.75W Resistor Through Hole Resistors - CW02B1K000JE70 Wirewound Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details