Vishay Precision Group Through Hole Resistors CW02B470R0JB12

Description
CW-2B 470 5% B12
Request a Quote Datasheet
Description
CW-2B 470 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B470R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B470R0JB12-ND
Through Hole Resistors 541-CW02B470R0JB12-ND
CW-2B 470 5% B12

CW-2B 470 5% B12

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B470R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B470R0JB12
Wirewound Resistors 3110-CW02B470R0JB12
CW-2B 470 5% B12

CW-2B 470 5% B12

Supplier's Site Datasheet
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole - CW02B470R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW02B470R0JB12
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B470R0JB12
Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 470 Ohm, 3W, ±5%; Resistance Vishay - 43C9411 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 3W, ±5%; Resistance Vishay
43C9411
Wirewound Resistor, 470 Ohm, 3W, ±5%; Resistance Vishay 43C9411
WIREWOUND RESISTOR, 470 OHM, 3W, ±5%; Resistance:470ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 470 OHM, 3W, ±5%; Resistance:470ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW02B470R0JB12-ND 3110-CW02B470R0JB12 CW02B470R0JB12 43C9411
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 470 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistor, 470 Ohm, 3W, ±5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details