Vishay Intertechnology, Inc. RES 39 OHM 5% 3.75W SILICONE WW CW02B39R00JS70

Description
RES 39ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet
Description
RES 39ohm 5% 3.75W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 5% 3.75W SILICONE WW - CW02B39R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 5% 3.75W SILICONE WW
CW02B39R00JS70
RES 39 OHM 5% 3.75W SILICONE WW CW02B39R00JS70
RES 39ohm 5% 3.75W SILICONE WW

RES 39ohm 5% 3.75W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW02B39R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B39R00JS70
Wirewound Resistors 3110-CW02B39R00JS70
CW-2B 39 5% S70

CW-2B 39 5% S70

Supplier's Site Datasheet
Through Hole Resistors - CWC-39TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-39TR-ND
Through Hole Resistors CWC-39TR-ND
39 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B39R00JS70 3110-CW02B39R00JS70 CWC-39TR-ND
Product Name RES 39 OHM 5% 3.75W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details