3 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B3R000JS70 | CW02B3R000JS70 | CWC-3.0TR-ND |
| Product Name | Wirewound Resistors | AXIAL LEAD,3,5%,TR | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3 ohms | 3 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Configuration | Single Resistor |