Vishay Intertechnology, Inc. CW02B7R500JE70 CW02B7R500JE70

Description
CW02B7R500JE70
Request a Quote Datasheet
Description
CW02B7R500JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B7R500JE70 - CW02B7R500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B7R500JE70
CW02B7R500JE70
CW02B7R500JE70 CW02B7R500JE70
CW02B7R500JE70

CW02B7R500JE70

Supplier's Site
Wirewound Resistors - 3110-CW02B7R500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7R500JE70
Wirewound Resistors 3110-CW02B7R500JE70
CW-2B 7.5 5% E70 e3

CW-2B 7.5 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CWC-7.5RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-7.5RTR-ND
Through Hole Resistors CWC-7.5RTR-ND
7.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 7.5 Ohm, 3W, 5%; Resistance Vishay - 65K3851 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5 Ohm, 3W, 5%; Resistance Vishay
65K3851
Wirewound Resistor, 7.5 Ohm, 3W, 5%; Resistance Vishay 65K3851
WIREWOUND RESISTOR, 7.5 OHM, 3W, 5%; Resistance:7.5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5 OHM, 3W, 5%; Resistance:7.5ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B7R500JE70 3110-CW02B7R500JE70 CWC-7.5RTR-ND 65K3851
Product Name CW02B7R500JE70 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 7.5 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123563 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers