Vishay Precision Group Wirewound Resistors CW02B10K00JE12

Description
CW-2B 10K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 10K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B10K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B10K00JE12
Wirewound Resistors 3110-CW02B10K00JE12
CW-2B 10K 5% E12 e3

CW-2B 10K 5% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... - CW02B10K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...
CW02B10K00JE12
Wirewound ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... CW02B10K00JE12
Wirewound ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Wirewound ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper...

Supplier's Site
Through Hole Resistors - 541-CW02B10K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B10K00JE12-ND
Through Hole Resistors 541-CW02B10K00JE12-ND
CW-2B 10K 5% E12 E3

CW-2B 10K 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201354 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201354
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201354
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 10Kohm, 3W, 5%; Resistance Vishay - 65K3720 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 3W, 5%; Resistance Vishay
65K3720
Wirewound Resistor, 10Kohm, 3W, 5%; Resistance Vishay 65K3720
WIREWOUND RESISTOR, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW02B10K00JE12 CW02B10K00JE12 541-CW02B10K00JE12-ND 70201354 65K3720
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:10kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Oper... Through Hole Resistors Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk Wirewound Resistor, 10Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers