Vishay Intertechnology, Inc. Wirewound Resistors CW02B5K000JS70

Description
CW-2B 5K 5% S70
Request a Quote Datasheet
Description
CW-2B 5K 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B5K000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B5K000JS70
Wirewound Resistors 3110-CW02B5K000JS70
CW-2B 5K 5% S70

CW-2B 5K 5% S70

Supplier's Site Datasheet
RES 5K OHM 3.75W 5% WW AXIAL - CW02B5K000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 3.75W 5% WW AXIAL
CW02B5K000JS70
RES 5K OHM 3.75W 5% WW AXIAL CW02B5K000JS70
RES 5Kohm 3.75W 5% WW AXIAL

RES 5Kohm 3.75W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWC-5.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-5.0KTR-ND
Through Hole Resistors CWC-5.0KTR-ND
5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B5K000JS70 CW02B5K000JS70 CWC-5.0KTR-ND
Product Name Wirewound Resistors RES 5K OHM 3.75W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3.75 watts 3.75 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers