Vishay Intertechnology, Inc. Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts CW02B5K600JB12

Description
Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts - CW02B5K600JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts
CW02B5K600JB12
Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts CW02B5K600JB12
Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts

Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts

Supplier's Site
Wirewound Resistors - 3110-CW02B5K600JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B5K600JB12
Wirewound Resistors 3110-CW02B5K600JB12
CW-2B 5.6K 5% B12

CW-2B 5.6K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B5K600JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B5K600JB12-ND
Through Hole Resistors 541-CW02B5K600JB12-ND
CW-2B 5.6K 5% B12

CW-2B 5.6K 5% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B5K600JB12 3110-CW02B5K600JB12 541-CW02B5K600JB12-ND
Product Name Wirewound Resistors 3watts 5.6Kohms 5% Rated to 3.75watts Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details