Vishay Intertechnology, Inc. Through Hole Resistors CW02B6R800JE70HE

Description
6.8 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW02B6R800JE70HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B6R800JE70HE-ND
Through Hole Resistors CW02B6R800JE70HE-ND
6.8 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

6.8 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CW02B6R800JE70HE-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details