Vishay Precision Group Through Hole Resistors CW02B5R000JE12HE

Description
5 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2754-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2754-ND
Through Hole Resistors 541-2754-ND
5 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

5 Ohms ±5% 3.75W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 5R, 5%, Axial; Resistance Vishay - 73Y7879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5R, 5%, Axial; Resistance Vishay
73Y7879
Resistor, Wirewound, 5R, 5%, Axial; Resistance Vishay 73Y7879
RESISTOR, WIREWOUND, 5R, 5%, AXIAL; Resistance:5ohm; Product Range:CW Series; Power Rating:3.75W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 5R, 5%, AXIAL; Resistance:5ohm; Product Range:CW Series; Power Rating:3.75W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2754-ND 73Y7879
Product Name Through Hole Resistors Resistor, Wirewound, 5R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers