Vishay Precision Group Wirewound Resistors CW02B1K500JE12

Description
CW-2B 1.5K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 1.5K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B1K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K500JE12
Wirewound Resistors 3110-CW02B1K500JE12
CW-2B 1.5K 5% E12 e3

CW-2B 1.5K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B1K500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B1K500JE12-ND
Through Hole Resistors 541-CW02B1K500JE12-ND
CW-2B 1.5K 5% E12 E3

CW-2B 1.5K 5% E12 E3

Buy Now Datasheet
Wirewound ResistorsSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... - CW02B1K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op...
CW02B1K500JE12
Wirewound ResistorsSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... CW02B1K500JE12
Wirewound ResistorsSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op...

Wirewound ResistorsSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op...

Supplier's Site
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay - 63M1038 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay
63M1038
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay 63M1038
WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201351
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201351
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW02B1K500JE12 541-CW02B1K500JE12-ND CW02B1K500JE12 63M1038 70201351
Product Name Wirewound Resistors Through Hole Resistors Wirewound ResistorsSeries:CW; Resistance:1.5kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Op... Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Vishay Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details