680 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 680ohm 5% 3.75W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B680R0JS70 | CWC-680TR-ND | CW02B680R0JS70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 680 OHM 5% 3.75W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |