100 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Wirewound Resistors 3watts 100ohms 5% Rated to 3.75watts
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CWC-100TR-ND | CW02B100R0JS70 | 3110-CW02B100R0JS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors 3watts 100ohms 5% Rated to 3.75watts | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |