Vishay Precision Group Through Hole Resistors - CW02B470R0JE12 CW02B470R0JE12

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992235-CW02B470R0JE1 2 Termination: Axial Length: 14.27 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 470 Ω Power Rating: 3 W Number of Pins: 2 Diameter: 4.78 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): CW005470R0JE73; CW005470R0JE12; CW010470R0JE73; SBCHE11470RJ; SBCHE4470RJ; SBCHE7470RJ; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 Lead Diameter: 813 µm
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992235-CW02B470R0JE1 2 Termination: Axial Length: 14.27 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 470 Ω Power Rating: 3 W Number of Pins: 2 Diameter: 4.78 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): CW005470R0JE73; CW005470R0JE12; CW010470R0JE73; SBCHE11470RJ; SBCHE4470RJ; SBCHE7470RJ; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 Lead Diameter: 813 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW02B470R0JE12 - 992235-CW02B470R0JE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CW02B470R0JE12
992235-CW02B470R0JE12
Through Hole Resistors - CW02B470R0JE12 992235-CW02B470R0JE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992235-CW02B470R0JE1 2 Termination: Axial Length: 14.27 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 30 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 470 Ω Power Rating: 3 W Number of Pins: 2 Diameter: 4.78 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): CW005470R0JE73; CW005470R0JE12; CW010470R0JE73; SBCHE11470RJ; SBCHE4470RJ; SBCHE7470RJ; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210080, 8533210080 Lead Diameter: 813 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992235-CW02B470R0JE12
Termination: Axial
Length: 14.27 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 30 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 470 Ω
Power Rating: 3 W
Number of Pins: 2
Diameter: 4.78 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): CW005470R0JE73; CW005470R0JE12; CW010470R0JE73; SBCHE11470RJ; SBCHE4470RJ; SBCHE7470RJ;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533210080, 8533210080
Lead Diameter: 813 µm

Buy Now
Wirewound ResistorsSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... - CW02B470R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
CW02B470R0JE12
Wirewound ResistorsSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02B470R0JE12
Wirewound ResistorsSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Wirewound ResistorsSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Supplier's Site
Through-Hole Resistor - 53-CW02B470R0JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW02B470R0JE12
Through-Hole Resistor 53-CW02B470R0JE12
Wirewound Resistors - Through Hole 3watts 470ohms 5% Rated to 3.75watts Product overview: CW02B470R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B470R0JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 470ohms 5% Rated to 3.75watts Product overview: CW02B470R0JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B470R0JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-CW02B470R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B470R0JE12
Wirewound Resistors 3110-CW02B470R0JE12
CW-2B 470 5% E12 e3

CW-2B 470 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW02B470R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B470R0JE12-ND
Through Hole Resistors 541-CW02B470R0JE12-ND
CW-2B 470 5% E12 E3

CW-2B 470 5% E12 E3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 992235-CW02B470R0JE12 CW02B470R0JE12 53-CW02B470R0JE12 3110-CW02B470R0JE12 541-CW02B470R0JE12-ND
Product Name Through Hole Resistors - CW02B470R0JE12 Wirewound ResistorsSeries:CW; Resistance:470ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... Through-Hole Resistor Wirewound Resistors Through Hole Resistors
Technology / Construction Ceramic Composition; Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers