Vishay Intertechnology, Inc. Through Hole Resistors CW02B10R00JE12

Description
CW-2B 10 5% E12 E3
Request a Quote Datasheet
Description
CW-2B 10 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B10R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B10R00JE12-ND
Through Hole Resistors 541-CW02B10R00JE12-ND
CW-2B 10 5% E12 E3

CW-2B 10 5% E12 E3

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B10R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B10R00JE12
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B10R00JE12
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Wirewound Resistors - 3110-CW02B10R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B10R00JE12
Wirewound Resistors 3110-CW02B10R00JE12
CW-2B 10 5% E12 e3

CW-2B 10 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay - 65K3721 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay
65K3721
Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay 65K3721
WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.78mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.78mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201352
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201352
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW02B10R00JE12-ND CW02B10R00JE12 3110-CW02B10R00JE12 65K3721 70201352
Product Name Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Wirewound Resistors Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers