Vishay Precision Group CW02B800R0JE70 CW02B800R0JE70

Description
CW02B800R0JE70
Request a Quote Datasheet
Description
CW02B800R0JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B800R0JE70 - CW02B800R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B800R0JE70
CW02B800R0JE70
CW02B800R0JE70 CW02B800R0JE70
CW02B800R0JE70

CW02B800R0JE70

Supplier's Site
Wirewound Resistors - 3110-CW02B800R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B800R0JE70
Wirewound Resistors 3110-CW02B800R0JE70
CW-2B 800 5% E70 e3

CW-2B 800 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B800R0JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B800R0JE70-ND
Through Hole Resistors CW02B800R0JE70-ND
800 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 800 Ohm, 3W, 5%; Resistance Vishay - 65K3861 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 800 Ohm, 3W, 5%; Resistance Vishay
65K3861
Wirewound Resistor, 800 Ohm, 3W, 5%; Resistance Vishay 65K3861
WIREWOUND RESISTOR, 800 OHM, 3W, 5%; Resistance:800ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 800 OHM, 3W, 5%; Resistance:800ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW02B800R0JE70 3110-CW02B800R0JE70 CW02B800R0JE70-ND 65K3861
Product Name CW02B800R0JE70 Wirewound Resistors Through Hole Resistors Wirewound Resistor, 800 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 800 ohms 800 ohms 800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details