Vishay Intertechnology, Inc. 470 OHM 3.75W Resistor CW02B470R0JE12HS

Description
RES 470 OHM 3.75W 5% AXIAL Product overview: CW02B470R0JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B470R0JE12HS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 470 OHM 3.75W 5% AXIAL Product overview: CW02B470R0JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B470R0JE12HS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 3.75W Resistor - 53-CW02B470R0JE12HS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 3.75W Resistor
53-CW02B470R0JE12HS
470 OHM 3.75W Resistor 53-CW02B470R0JE12HS
RES 470 OHM 3.75W 5% AXIAL Product overview: CW02B470R0JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B470R0JE12HS can be used for catalog matching and distributor lookup.

RES 470 OHM 3.75W 5% AXIAL Product overview: CW02B470R0JE12HS from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 3.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 3.75W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B470R0JE12HS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW02B470R0JE12HS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B470R0JE12HS-ND
Through Hole Resistors CW02B470R0JE12HS-ND
470 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

470 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1314694-CW02B470R0JE12HS
Resistors - Through Hole Resistors 1314694-CW02B470R0JE12HS
Win Source Part Number: 1314694-CW02B470R0JE 12HS Category: Resistors>Through Hole Resistors Series: CW Features: Moisture Resistant, Pulse Withstanding Package: Bulk Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 3.75W Composition: Wirewound Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 350°C Dimension: 0.188" Dia x 0.562" L (4.78mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale

Win Source Part Number: 1314694-CW02B470R0JE12HS
Category: Resistors>Through Hole Resistors
Series: CW
Features: Moisture Resistant, Pulse Withstanding
Package: Bulk
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 3.75W
Composition: Wirewound
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 350°C
Dimension: 0.188" Dia x 0.562" L (4.78mm x 14.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-CW02B470R0JE12HS CW02B470R0JE12HS-ND 1314694-CW02B470R0JE12HS
Product Name 470 OHM 3.75W Resistor Through Hole Resistors Resistors - Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 350 C (-85 to 662 F) -65 to 350 C (-85 to 662 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details