Vishay Intertechnology, Inc. Wirewound Resistors CW02B6K800JE70

Description
CW-2B 6.8K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 6.8K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B6K800JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B6K800JE70
Wirewound Resistors 3110-CW02B6K800JE70
CW-2B 6.8K 5% E70 e3

CW-2B 6.8K 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B6K800JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B6K800JE70-ND
Through Hole Resistors CW02B6K800JE70-ND
6.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... - CW02B6K800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
CW02B6K800JE70
Wirewound ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02B6K800JE70
Wirewound ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Wirewound ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Supplier's Site
Wirewound Resistor, 6.8Kohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3834 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8Kohm, 3W, 5%, Full Reel; Resistance Vishay
65K3834
Wirewound Resistor, 6.8Kohm, 3W, 5%, Full Reel; Resistance Vishay 65K3834
WIREWOUND RESISTOR, 6.8KOHM, 3W, 5%, FULL REEL; Resistance:6.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8KOHM, 3W, 5%, FULL REEL; Resistance:6.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B6K800JE70 CW02B6K800JE70-ND CW02B6K800JE70 65K3834
Product Name Wirewound Resistors Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:6.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... Wirewound Resistor, 6.8Kohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 6800 ohms 6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details