Vishay Precision Group Through Hole Resistors CW02B7K000JE70

Description
RES 7K OHM 3.75W 5% AXIAL
Request a Quote Datasheet
Description
RES 7K OHM 3.75W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW02B7K000JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B7K000JE70CT-ND
Through Hole Resistors 541-CW02B7K000JE70CT-ND
RES 7K OHM 3.75W 5% AXIAL

RES 7K OHM 3.75W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW02B7K000JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B7K000JE70TR-ND
Through Hole Resistors 541-CW02B7K000JE70TR-ND
7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

7 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... - CW02B7K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...
CW02B7K000JE70
Wirewound ResistorSeries:CW; Resistance:7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... CW02B7K000JE70
Wirewound ResistorSeries:CW; Resistance:7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Wirewound ResistorSeries:CW; Resistance:7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera...

Supplier's Site
Wirewound Resistors - 3110-CW02B7K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7K000JE70
Wirewound Resistors 3110-CW02B7K000JE70
CW-2B 7K 5% E70 e3

CW-2B 7K 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 7Kohm, 3W, 5%; Resistance Vishay - 65K3847 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7Kohm, 3W, 5%; Resistance Vishay
65K3847
Wirewound Resistor, 7Kohm, 3W, 5%; Resistance Vishay 65K3847
WIREWOUND RESISTOR, 7KOHM, 3W, 5%; Resistance:7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 7KOHM, 3W, 5%; Resistance:7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-CW02B7K000JE70CT-ND CW02B7K000JE70 3110-CW02B7K000JE70 65K3847
Product Name Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Opera... Wirewound Resistors Wirewound Resistor, 7Kohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 240 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details