CW-2B 560 5% E12 e3
CW-2B 560 5% E12 E3
Res Wirewound 560 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B560R0JE12 | 541-CW02B560R0JE12-ND | CW02B560R0JE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 560 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 560 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |