Vishay Intertechnology, Inc. Through Hole Resistors CW02B3K500JS70

Description
3.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWC-3.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-3.5KTR-ND
Through Hole Resistors CWC-3.5KTR-ND
3.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.5K OHM 3.75W 5% WW AXIAL - CW02B3K500JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 3.75W 5% WW AXIAL
CW02B3K500JS70
RES 3.5K OHM 3.75W 5% WW AXIAL CW02B3K500JS70
RES 3.5Kohm 3.75W 5% WW AXIAL

RES 3.5Kohm 3.75W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW02B3K500JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K500JS70
Wirewound Resistors 3110-CW02B3K500JS70
CW-2B 3.5K 5% S70

CW-2B 3.5K 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 3.5 Kohm, 5% Vishay - 43C9290 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 3.5 Kohm, 5% Vishay
43C9290
Cw, 0.562 X 0.188, 3.5 Kohm, 5% Vishay 43C9290
CW, 0.562 x 0.188", 3.5 kOhm, 5%

CW, 0.562 x 0.188", 3.5 kOhm, 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CWC-3.5KTR-ND CW02B3K500JS70 3110-CW02B3K500JS70 43C9290
Product Name Through Hole Resistors RES 3.5K OHM 3.75W 5% WW AXIAL Wirewound Resistors Cw, 0.562 X 0.188, 3.5 Kohm, 5% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details