Vishay Precision Group Wirewound Resistors CW02B3K500JE70

Description
CW-2B 3.5K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 3.5K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B3K500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B3K500JE70
Wirewound Resistors 3110-CW02B3K500JE70
CW-2B 3.5K 5% E70 e3

CW-2B 3.5K 5% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - CW02B3K500JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B3K500JE70-ND
Through Hole Resistors CW02B3K500JE70-ND
3.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW02B3K500JE70 - CW02B3K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B3K500JE70
CW02B3K500JE70
CW02B3K500JE70 CW02B3K500JE70
CW02B3K500JE70

CW02B3K500JE70

Supplier's Site
Wirewound Resistor, 3.5Kohm, 3W, 5%; Resistance Vishay - 65K3775 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.5Kohm, 3W, 5%; Resistance Vishay
65K3775
Wirewound Resistor, 3.5Kohm, 3W, 5%; Resistance Vishay 65K3775
WIREWOUND RESISTOR, 3.5KOHM, 3W, 5%; Resistance:3.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.5KOHM, 3W, 5%; Resistance:3.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B3K500JE70 CW02B3K500JE70-ND CW02B3K500JE70 65K3775
Product Name Wirewound Resistors Through Hole Resistors CW02B3K500JE70 Wirewound Resistor, 3.5Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 3500 ohms 3500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers