Vishay Intertechnology, Inc. RES 2.5K OHM 5% 3.75W SILICONE W CW02B2K500JS70

Description
RES 2.5Kohm 5% 3.75W SILICONE W
Request a Quote Datasheet
Description
RES 2.5Kohm 5% 3.75W SILICONE W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 5% 3.75W SILICONE W - CW02B2K500JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 5% 3.75W SILICONE W
CW02B2K500JS70
RES 2.5K OHM 5% 3.75W SILICONE W CW02B2K500JS70
RES 2.5Kohm 5% 3.75W SILICONE W

RES 2.5Kohm 5% 3.75W SILICONE W

Supplier's Site
Through Hole Resistors - CWC-2.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-2.5KTR-ND
Through Hole Resistors CWC-2.5KTR-ND
2.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B2K500JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K500JS70
Wirewound Resistors 3110-CW02B2K500JS70
CW-2B 2.5K 5% S70

CW-2B 2.5K 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay - 43C9188 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay
43C9188
Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay 43C9188
CW, 0.562 x 0.188", 2.5 kOhm, 5%

CW, 0.562 x 0.188", 2.5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B2K500JS70 CWC-2.5KTR-ND 3110-CW02B2K500JS70 43C9188
Product Name RES 2.5K OHM 5% 3.75W SILICONE W Through Hole Resistors Wirewound Resistors Cw, 0.562 X 0.188, 2.5 Kohm, 5% Vishay
Resistance Range 2500 ohms 2500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 3.75 watts 3.75 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers