Vishay Intertechnology, Inc. Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02B1K800JE70

Description
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... - CW02B1K800JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
CW02B1K800JE70
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02B1K800JE70
Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Supplier's Site
Through Hole Resistors - CW02B1K800JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B1K800JE70-ND
Through Hole Resistors CW02B1K800JE70-ND
1.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B1K800JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1K800JE70
Wirewound Resistors 3110-CW02B1K800JE70
CW-2B 1.8K 5% E70 e3

CW-2B 1.8K 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Vishay - 65K3712 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Vishay
65K3712
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Vishay 65K3712
WIREWOUND RESISTOR, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B1K800JE70 CW02B1K800JE70-ND 3110-CW02B1K800JE70 65K3712
Product Name Wirewound ResistorSeries:CW; Resistance:1.8kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... Through Hole Resistors Wirewound Resistors Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 3 watts 3.75 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A12RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details