RES 750ohm 5% 3.75W SILICONE WW
750 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B750R0JS70 | 3110-CW02B750R0JS70 | CWC-750TR-ND |
| Product Name | RES 750 OHM 5% 3.75W SILICONE WW | Wirewound Resistors | Through Hole Resistors |
| Resistance Range | 750 ohms | 750 ohms | 750 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 3.75 watts | 3.75 watts | |
| Category / Application | Industrial | General Use | |
| Configuration | Single Resistor |