Vishay Intertechnology, Inc. CW02B7K500JE70 CW02B7K500JE70

Description
CW02B7K500JE70
Request a Quote Datasheet
Description
CW02B7K500JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B7K500JE70 - CW02B7K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B7K500JE70
CW02B7K500JE70
CW02B7K500JE70 CW02B7K500JE70
CW02B7K500JE70

CW02B7K500JE70

Supplier's Site
Through Hole Resistors - CW02B7K500JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW02B7K500JE70-ND
Through Hole Resistors CW02B7K500JE70-ND
7.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW02B7K500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B7K500JE70
Wirewound Resistors 3110-CW02B7K500JE70
CW-2B 7.5K 5% E70 e3

CW-2B 7.5K 5% E70 e3

Supplier's Site Datasheet
Wirewound Resistor, 7.5Kohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3849 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5Kohm, 3W, 5%, Full Reel; Resistance Vishay
65K3849
Wirewound Resistor, 7.5Kohm, 3W, 5%, Full Reel; Resistance Vishay 65K3849
WIREWOUND RESISTOR, 7.5KOHM, 3W, 5%, FULL REEL; Resistance:7.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5KOHM, 3W, 5%, FULL REEL; Resistance:7.5kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW02B7K500JE70 CW02B7K500JE70-ND 3110-CW02B7K500JE70 65K3849
Product Name CW02B7K500JE70 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 7.5Kohm, 3W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details