300 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-2B 300 5% E70 e3
RES 300ohm 5% 3.75W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02B300R0JE70-ND | 3110-CW02B300R0JE70 | CW02B300R0JE70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 300 OHM 5% 3.75W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 300 ohms | 300 ohms | 300 ohms |