Vishay Intertechnology, Inc. Wirewound Resistors CW02B4R000JS70

Description
CW-2B 4 5% S70
Request a Quote Datasheet
Description
CW-2B 4 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B4R000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B4R000JS70
Wirewound Resistors 3110-CW02B4R000JS70
CW-2B 4 5% S70

CW-2B 4 5% S70

Supplier's Site Datasheet
Through Hole Resistors - CWC-4.0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWC-4.0TR-ND
Through Hole Resistors CWC-4.0TR-ND
4 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4 OHM 5% 3.75W SILICONE WW - CW02B4R000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 5% 3.75W SILICONE WW
CW02B4R000JS70
RES 4 OHM 5% 3.75W SILICONE WW CW02B4R000JS70
RES 4ohm 5% 3.75W SILICONE WW

RES 4ohm 5% 3.75W SILICONE WW

Supplier's Site
Cw, 0.562 X 0.188, 4 Ohm, 5% Vishay - 43C9373 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 4 Ohm, 5% Vishay
43C9373
Cw, 0.562 X 0.188, 4 Ohm, 5% Vishay 43C9373
CW, 0.562 x 0.188", 4 Ohm, 5%

CW, 0.562 x 0.188", 4 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B4R000JS70 CWC-4.0TR-ND CW02B4R000JS70 43C9373
Product Name Wirewound Resistors Through Hole Resistors RES 4 OHM 5% 3.75W SILICONE WW Cw, 0.562 X 0.188, 4 Ohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details