Vishay Precision Group Wirewound Resistors CW02B700R0JE70

Description
CW-2B 700 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 700 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B700R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B700R0JE70
Wirewound Resistors 3110-CW02B700R0JE70
CW-2B 700 5% E70 e3

CW-2B 700 5% E70 e3

Supplier's Site Datasheet
CW02B700R0JE70 - CW02B700R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B700R0JE70
CW02B700R0JE70
CW02B700R0JE70 CW02B700R0JE70
CW02B700R0JE70

CW02B700R0JE70

Supplier's Site
Through Hole Resistors - 541-CW02B700R0JE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B700R0JE70TR-ND
Through Hole Resistors 541-CW02B700R0JE70TR-ND
700 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW02B700R0JE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW02B700R0JE70CT-ND
Through Hole Resistors 541-CW02B700R0JE70CT-ND
700 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 700 Ohm, 3W, 5%; Resistance Vishay - 65K3853 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 700 Ohm, 3W, 5%; Resistance Vishay
65K3853
Wirewound Resistor, 700 Ohm, 3W, 5%; Resistance Vishay 65K3853
WIREWOUND RESISTOR, 700 OHM, 3W, 5%; Resistance:700ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:15.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 700 OHM, 3W, 5%; Resistance:700ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:15.8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B700R0JE70 CW02B700R0JE70 541-CW02B700R0JE70TR-ND 65K3853
Product Name Wirewound Resistors CW02B700R0JE70 Through Hole Resistors Wirewound Resistor, 700 Ohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 700 ohms 700 ohms 700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details