Res Wirewound 510 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-CW02B510R0JS70TR-ND | 3110-CW02B510R0JS70 | CW02B510R0JS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 510 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |