CW-2B 4.7 5% E70 e3
RES 4.7ohm 5% 3.75W SILICONE WW
4.7 Ohms ±5% 3.75W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW02B4R700JE70 | CW02B4R700JE70 | CW02B4R700JE70-ND | 70P7184 |
| Product Name | Wirewound Resistors | RES 4.7 OHM 5% 3.75W SILICONE WW | Through Hole Resistors | Cw-2B 4.7 5% E70 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 3.75 watts | 3.75 watts |