TelephoneStuff.com Kendall Howard 1U Component Shelf 1906-1-001-01A

Description
A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel and individually formed by hand - Each corner has radius corners for optimum safety and handling - Front and back flange to ensure your components cannot slide off
Description
A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel and individually formed by hand - Each corner has radius corners for optimum safety and handling - Front and back flange to ensure your components cannot slide off

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard 1U Component Shelf - 1906-1-001-01A - TelephoneStuff.com
Huntington Beach, CA, USA
Kendall Howard 1U Component Shelf
1906-1-001-01A
Kendall Howard 1U Component Shelf 1906-1-001-01A
A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units. Features: - Store your non-rack mountable components - Constructed from heavy 14-gauge steel and individually formed by hand - Each corner has radius corners for optimum safety and handling - Front and back flange to ensure your components cannot slide off

A rack mounted line of shelf suitable for monitors, modems, DSL routers, tape players, and backup units.
Features:
- Store your non-rack mountable components
- Constructed from heavy 14-gauge steel and individually formed by hand
- Each corner has radius corners for optimum safety and handling
- Front and back flange to ensure your components cannot slide off

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 1906-1-001-01A
Product Name Kendall Howard 1U Component Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Adjustable Racking System -  - Stanley Vidmar
Specs
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
View Details