TelephoneStuff.com Chatsworth Products 15" Deep Mounting Shelf for.. 40074

Description
15" Deep Mounting Shelf for 19" Wall-Mount Rack provides a Convenient 15" Deep Shelf for Miscellaneous Equipment, Test Gear, etc. Wall-Mount Rack Features: - Made of Sturdy .090 Aluminum - Supports up to 50 lbs. - Can be Wall Mounted - Mounting hardware not included
Description
15" Deep Mounting Shelf for 19" Wall-Mount Rack provides a Convenient 15" Deep Shelf for Miscellaneous Equipment, Test Gear, etc. Wall-Mount Rack Features: - Made of Sturdy .090 Aluminum - Supports up to 50 lbs. - Can be Wall Mounted - Mounting hardware not included

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products 15" Deep Mounting Shelf for.. - 40074 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products 15" Deep Mounting Shelf for..
40074
Chatsworth Products 15" Deep Mounting Shelf for.. 40074
15" Deep Mounting Shelf for 19" Wall-Mount Rack provides a Convenient 15" Deep Shelf for Miscellaneous Equipment, Test Gear, etc. Wall-Mount Rack Features: - Made of Sturdy .090 Aluminum - Supports up to 50 lbs. - Can be Wall Mounted - Mounting hardware not included

15" Deep Mounting Shelf for 19" Wall-Mount Rack provides a Convenient 15" Deep Shelf for Miscellaneous Equipment, Test Gear, etc.
Wall-Mount Rack Features:
- Made of Sturdy .090 Aluminum
- Supports up to 50 lbs.
- Can be Wall Mounted
- Mounting hardware not included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 40074
Product Name Chatsworth Products 15" Deep Mounting Shelf for..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details