TelephoneStuff.com Middle Atlantic VSA Adjustable Telescoping Rackshelf VSA-1626

Description
VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16” to 44”. Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: - VSA-1626, adjustable 16" to 26" depth - VSA-2744, adjustable 27" to 44" depth
Description
VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16” to 44”. Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: - VSA-1626, adjustable 16" to 26" depth - VSA-2744, adjustable 27" to 44" depth

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic VSA Adjustable Telescoping Rackshelf - VSA-1626 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic VSA Adjustable Telescoping Rackshelf
VSA-1626
Middle Atlantic VSA Adjustable Telescoping Rackshelf VSA-1626
VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16” to 44”. Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management. Features: - VSA-1626, adjustable 16" to 26" depth - VSA-2744, adjustable 27" to 44" depth

VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16” to 44”. Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder coat, the VSA is fully vented for superior cooling and features many tie points for enhanced cable management.
Features:
- VSA-1626, adjustable 16" to 26" depth
- VSA-2744, adjustable 27" to 44" depth

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number VSA-1626
Product Name Middle Atlantic VSA Adjustable Telescoping Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 630294 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 331 lbs (150 kg)
Depth 37.99 inch (965 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details