TelephoneStuff.com Chatsworth Products Wall-Mount CPU Shelf 12332

Description
Use the CPI Wall-Mount CPU Shelf whenever you need to raise mini-tower CPUs or other equipment (up to 8" deep and 18" wide) off the floor or desk. This lightweight aluminum shelf provides an attractive, easy method to save space, provide convenience, and protect CPUs from ground level environment hazards. Features: - Mount on secure plywood backboard or wall studs - Fits most mini-tower CPUs - Made of sturdy, lightweight aluminum - Supports up to 35 lb - Dimensions: Product: 18.1"W x 8.15"D x 10.0" H. Usable: 17.35"W x 7.78"D Maximum
Description
Use the CPI Wall-Mount CPU Shelf whenever you need to raise mini-tower CPUs or other equipment (up to 8" deep and 18" wide) off the floor or desk. This lightweight aluminum shelf provides an attractive, easy method to save space, provide convenience, and protect CPUs from ground level environment hazards. Features: - Mount on secure plywood backboard or wall studs - Fits most mini-tower CPUs - Made of sturdy, lightweight aluminum - Supports up to 35 lb - Dimensions: Product: 18.1"W x 8.15"D x 10.0" H. Usable: 17.35"W x 7.78"D Maximum

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Wall-Mount CPU Shelf - 12332 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Wall-Mount CPU Shelf
12332
Chatsworth Products Wall-Mount CPU Shelf 12332
Use the CPI Wall-Mount CPU Shelf whenever you need to raise mini-tower CPUs or other equipment (up to 8" deep and 18" wide) off the floor or desk. This lightweight aluminum shelf provides an attractive, easy method to save space, provide convenience, and protect CPUs from ground level environment hazards. Features: - Mount on secure plywood backboard or wall studs - Fits most mini-tower CPUs - Made of sturdy, lightweight aluminum - Supports up to 35 lb - Dimensions: Product: 18.1"W x 8.15"D x 10.0" H. Usable: 17.35"W x 7.78"D Maximum

Use the CPI Wall-Mount CPU Shelf whenever you need to raise mini-tower CPUs or other equipment (up to 8" deep and 18" wide) off the floor or desk. This lightweight aluminum shelf provides an attractive, easy method to save space, provide convenience, and protect CPUs from ground level environment hazards.
Features:
- Mount on secure plywood backboard or wall studs
- Fits most mini-tower CPUs
- Made of sturdy, lightweight aluminum
- Supports up to 35 lb
- Dimensions: Product: 18.1"W x 8.15"D x 10.0" H.
Usable: 17.35"W x 7.78"D Maximum

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12332
Product Name Chatsworth Products Wall-Mount CPU Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 473865 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details