TelephoneStuff.com Southwest Data Products Double Sided Deep Rack Shelf SWE2054

Description
19" or 23" relay rack mounting unit. Shelves are 13" deep each or 26" when mounted back to back. Features: - 19" Shelf Set Dimensions: 17 1/4" W x 26" D - 23" Shelf Set Dimensions: 21 1/4" W x 26" D - Formed construction for strength - 75 lbs. weight capacity per shelf or 150 lbs. total per set - Sturdy .090 Aluminum formed construction - Mounting holes on standard EIA spacing - Colors available: IBM white, ASA 61 gray, black, and clear brushed
Description
19" or 23" relay rack mounting unit. Shelves are 13" deep each or 26" when mounted back to back. Features: - 19" Shelf Set Dimensions: 17 1/4" W x 26" D - 23" Shelf Set Dimensions: 21 1/4" W x 26" D - Formed construction for strength - 75 lbs. weight capacity per shelf or 150 lbs. total per set - Sturdy .090 Aluminum formed construction - Mounting holes on standard EIA spacing - Colors available: IBM white, ASA 61 gray, black, and clear brushed

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Double Sided Deep Rack Shelf - SWE2054 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Double Sided Deep Rack Shelf
SWE2054
Southwest Data Products Double Sided Deep Rack Shelf SWE2054
19" or 23" relay rack mounting unit. Shelves are 13" deep each or 26" when mounted back to back. Features: - 19" Shelf Set Dimensions: 17 1/4" W x 26" D - 23" Shelf Set Dimensions: 21 1/4" W x 26" D - Formed construction for strength - 75 lbs. weight capacity per shelf or 150 lbs. total per set - Sturdy .090 Aluminum formed construction - Mounting holes on standard EIA spacing - Colors available: IBM white, ASA 61 gray, black, and clear brushed

19" or 23" relay rack mounting unit. Shelves are 13" deep each or 26" when mounted back to back.
Features:
- 19" Shelf Set Dimensions: 17 1/4" W x 26" D
- 23" Shelf Set Dimensions: 21 1/4" W x 26" D
- Formed construction for strength
- 75 lbs. weight capacity per shelf or 150 lbs. total per set
- Sturdy .090 Aluminum formed construction
- Mounting holes on standard EIA spacing
- Colors available: IBM white, ASA 61 gray, black, and clear brushed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2054
Product Name Southwest Data Products Double Sided Deep Rack Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details