TelephoneStuff.com Southwest Data Products Relay Rack Shelf for 17 1/8".. SWE597

Description
Relay Rack Shelf available with depths of 11", 15", or 19". Shelf widths are available in 17 1/8" and 21 1/8". Relay Rack Features: - Widths are designed for 19" and 23" Relay Rack Mounting units - Formed construction for strength - 100 lb weight capacity - 14 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - 100 lb distributed weight capacity - Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed
Description
Relay Rack Shelf available with depths of 11", 15", or 19". Shelf widths are available in 17 1/8" and 21 1/8". Relay Rack Features: - Widths are designed for 19" and 23" Relay Rack Mounting units - Formed construction for strength - 100 lb weight capacity - 14 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - 100 lb distributed weight capacity - Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Relay Rack Shelf for 17 1/8".. - SWE597 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Relay Rack Shelf for 17 1/8"..
SWE597
Southwest Data Products Relay Rack Shelf for 17 1/8".. SWE597
Relay Rack Shelf available with depths of 11", 15", or 19". Shelf widths are available in 17 1/8" and 21 1/8". Relay Rack Features: - Widths are designed for 19" and 23" Relay Rack Mounting units - Formed construction for strength - 100 lb weight capacity - 14 gauge carbon steel formed construction - Mounting holes on standard EIA spacing - 100 lb distributed weight capacity - Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed

Relay Rack Shelf available with depths of 11", 15", or 19". Shelf widths are available in 17 1/8" and 21 1/8".
Relay Rack Features:
- Widths are designed for 19" and 23" Relay Rack Mounting units
- Formed construction for strength
- 100 lb weight capacity
- 14 gauge carbon steel formed construction
- Mounting holes on standard EIA spacing
- 100 lb distributed weight capacity
- Colors available: IBM White, Black, ASA 61 Gray, and Clear Brushed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE597
Product Name Southwest Data Products Relay Rack Shelf for 17 1/8"..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5157S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details