TelephoneStuff.com Panduit® 19 Inch Rack Mount Shelf SRM19FM1

Description
19" front mount shelf, steel. Features: - Product Type - Shelves - Color - Black - Load Rating - 30 lbs - Dimensions - 1.7"H x 19.0"W x 15.2"D - Height (In.) - 1.7 - Width (In.) - 19 - Depth (In.) - 15.2
Description
19" front mount shelf, steel. Features: - Product Type - Shelves - Color - Black - Load Rating - 30 lbs - Dimensions - 1.7"H x 19.0"W x 15.2"D - Height (In.) - 1.7 - Width (In.) - 19 - Depth (In.) - 15.2

Suppliers

Company
Product
Description
Supplier Links
Panduit® 19 Inch Rack Mount Shelf - SRM19FM1 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® 19 Inch Rack Mount Shelf
SRM19FM1
Panduit® 19 Inch Rack Mount Shelf SRM19FM1
19" front mount shelf, steel. Features: - Product Type - Shelves - Color - Black - Load Rating - 30 lbs - Dimensions - 1.7"H x 19.0"W x 15.2"D - Height (In.) - 1.7 - Width (In.) - 19 - Depth (In.) - 15.2

19" front mount shelf, steel.
Features:
- Product Type - Shelves
- Color - Black
- Load Rating - 30 lbs
- Dimensions - 1.7"H x 19.0"W x 15.2"D
- Height (In.) - 1.7
- Width (In.) - 19
- Depth (In.) - 15.2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SRM19FM1
Product Name Panduit® 19 Inch Rack Mount Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details