TelephoneStuff.com Hubbell Fiber Interconnection Shelf with Fiber Management.. FEUR12SCM

Description
Fiber Interconnection Shelf with Fiber Management and Pre-Loaded SC Duplex Adapters. Features: - Cable management components included - Slide-out tray - Occupies 1 rack unit - Flush or extended 19" or 23" rack mounting - Durable, black electrostatically applied powder coat finish - Material: High quality 1.2mm cold rolled steel - Dimensions: 1.75"H x 17"W x 8.6"D - Available Number of Ports: - 12 Ports - 24 Ports
Description
Fiber Interconnection Shelf with Fiber Management and Pre-Loaded SC Duplex Adapters. Features: - Cable management components included - Slide-out tray - Occupies 1 rack unit - Flush or extended 19" or 23" rack mounting - Durable, black electrostatically applied powder coat finish - Material: High quality 1.2mm cold rolled steel - Dimensions: 1.75"H x 17"W x 8.6"D - Available Number of Ports: - 12 Ports - 24 Ports

Suppliers

Company
Product
Description
Supplier Links
Hubbell Fiber Interconnection Shelf with Fiber Management.. - FEUR12SCM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Fiber Interconnection Shelf with Fiber Management..
FEUR12SCM
Hubbell Fiber Interconnection Shelf with Fiber Management.. FEUR12SCM
Fiber Interconnection Shelf with Fiber Management and Pre-Loaded SC Duplex Adapters. Features: - Cable management components included - Slide-out tray - Occupies 1 rack unit - Flush or extended 19" or 23" rack mounting - Durable, black electrostatically applied powder coat finish - Material: High quality 1.2mm cold rolled steel - Dimensions: 1.75"H x 17"W x 8.6"D - Available Number of Ports: - 12 Ports - 24 Ports

Fiber Interconnection Shelf with Fiber Management and Pre-Loaded SC Duplex Adapters.
Features:
- Cable management components included
- Slide-out tray
- Occupies 1 rack unit
- Flush or extended 19" or 23" rack mounting
- Durable, black electrostatically applied powder coat finish
- Material: High quality 1.2mm cold rolled steel
- Dimensions: 1.75"H x 17"W x 8.6"D
- Available Number of Ports:
- 12 Ports
- 24 Ports

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number FEUR12SCM
Product Name Hubbell Fiber Interconnection Shelf with Fiber Management..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details