TelephoneStuff.com Chatsworth Products LCD Monitor+Shelf 4-Post, 19"W x.. 13380-719

Description
Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor+Shelf-with a sleek, 15" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose. Features: - Requires only 2 RMU - Rotates to a horizontal position and slides into cabinet or rack when not in use - Includes monitor and integrated, high-quality speakers - Ships fully assembled - LCD Features: - Specifications Monitor Type: 15" LCD Monitor - Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack - Maximum Resolution: 1024 x 768/75 MHz - Color Support: 24-bit (16.7M colors) - Power Consumption: 36 Watts Maximum (Operational) - Contrast Ratio/Dot Pitch: 350:1/.29 - Screen Image: Adjusts automatically to full screen regardless of the input resolution - Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree - Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star
Description
Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor+Shelf-with a sleek, 15" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose. Features: - Requires only 2 RMU - Rotates to a horizontal position and slides into cabinet or rack when not in use - Includes monitor and integrated, high-quality speakers - Ships fully assembled - LCD Features: - Specifications Monitor Type: 15" LCD Monitor - Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack - Maximum Resolution: 1024 x 768/75 MHz - Color Support: 24-bit (16.7M colors) - Power Consumption: 36 Watts Maximum (Operational) - Contrast Ratio/Dot Pitch: 350:1/.29 - Screen Image: Adjusts automatically to full screen regardless of the input resolution - Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree - Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products LCD Monitor+Shelf 4-Post, 19"W x.. - 13380-719 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products LCD Monitor+Shelf 4-Post, 19"W x..
13380-719
Chatsworth Products LCD Monitor+Shelf 4-Post, 19"W x.. 13380-719
Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor+Shelf-with a sleek, 15" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose. Features: - Requires only 2 RMU - Rotates to a horizontal position and slides into cabinet or rack when not in use - Includes monitor and integrated, high-quality speakers - Ships fully assembled - LCD Features: - Specifications Monitor Type: 15" LCD Monitor - Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack - Maximum Resolution: 1024 x 768/75 MHz - Color Support: 24-bit (16.7M colors) - Power Consumption: 36 Watts Maximum (Operational) - Contrast Ratio/Dot Pitch: 350:1/.29 - Screen Image: Adjusts automatically to full screen regardless of the input resolution - Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree - Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star

Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor+Shelf-with a sleek, 15" screen, uses less than 2 RMU. The flat-panel monitor stores horizontally inside a cabinet or rack. When needed, pull out the monitor and rotate it to a position in front of your other mounted equipment. A unique friction plate holds the device at any angle you choose.
Features:
- Requires only 2 RMU
- Rotates to a horizontal position and slides into cabinet or rack when not in use
- Includes monitor and integrated, high-quality speakers
- Ships fully assembled
- LCD Features:
- Specifications Monitor Type: 15" LCD Monitor
- Mounting Depth: 26" to 38" mounting depths inside cabinet or four-post rack; no minimum/maximum for two-post rack
- Maximum Resolution: 1024 x 768/75 MHz
- Color Support: 24-bit (16.7M colors)
- Power Consumption: 36 Watts Maximum (Operational)
- Contrast Ratio/Dot Pitch: 350:1/.29
- Screen Image: Adjusts automatically to full screen regardless of the input resolution
- Viewing Angle: Ultra-Wide, H-170 degree, V-140 degree
- Compliant Standards: UL, CSA, TUV, FCC-B, CE, TUV/GS, IEC950, C-TICK, ISO 13406-2, BSMI, EPA Energy Star

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 13380-719
Product Name Chatsworth Products LCD Monitor+Shelf 4-Post, 19"W x..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE1550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details