TelephoneStuff.com Southwest Data Products Series 2000 Equipment Shelf 18.. SWE2000-SF18D

Description
Series 2000 Equipment Shelf 30" Deep is for 19" Rack Mounting Unit designed with formed construction for stiffness. Equipment Shelf Features: - Allows cable access in rear when used in a 24", 30", or 36" Deep Cabinet - Dimensions: 17" W x 18" D - 150 lb weight capacity - Mounting hardware provided - Constructed from Carbon Steel - Mounting hardware holes on standard EIA spacing - Designed for: Series 2000, 5004, SC Series, and Server Cabinets - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
Series 2000 Equipment Shelf 30" Deep is for 19" Rack Mounting Unit designed with formed construction for stiffness. Equipment Shelf Features: - Allows cable access in rear when used in a 24", 30", or 36" Deep Cabinet - Dimensions: 17" W x 18" D - 150 lb weight capacity - Mounting hardware provided - Constructed from Carbon Steel - Mounting hardware holes on standard EIA spacing - Designed for: Series 2000, 5004, SC Series, and Server Cabinets - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Series 2000 Equipment Shelf 18.. - SWE2000-SF18D - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Series 2000 Equipment Shelf 18..
SWE2000-SF18D
Southwest Data Products Series 2000 Equipment Shelf 18.. SWE2000-SF18D
Series 2000 Equipment Shelf 30" Deep is for 19" Rack Mounting Unit designed with formed construction for stiffness. Equipment Shelf Features: - Allows cable access in rear when used in a 24", 30", or 36" Deep Cabinet - Dimensions: 17" W x 18" D - 150 lb weight capacity - Mounting hardware provided - Constructed from Carbon Steel - Mounting hardware holes on standard EIA spacing - Designed for: Series 2000, 5004, SC Series, and Server Cabinets - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Series 2000 Equipment Shelf 30" Deep is for 19" Rack Mounting Unit designed with formed construction for stiffness.
Equipment Shelf Features:
- Allows cable access in rear when used in a 24", 30", or 36" Deep Cabinet
- Dimensions: 17" W x 18" D
- 150 lb weight capacity
- Mounting hardware provided
- Constructed from Carbon Steel
- Mounting hardware holes on standard EIA spacing
- Designed for: Series 2000, 5004, SC Series, and Server Cabinets
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2000-SF18D
Product Name Southwest Data Products Series 2000 Equipment Shelf 18..
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Wall-Mount Garment Rack - 2650-23 - Terra Universal, Inc.
Specs
Category Industrial; Commercial; Residential
Type Racking; Garment Rack
Shelving/Racking Options Single Sided
View Details