TelephoneStuff.com Middle Atlantic 7 Rackspace - Clamping Rackshelf CAP7

Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 12-1/4" (7 space) - Depth: 15-1/2" - Clamp height range: 9-3/4" - 11-5/8" - Ships unassemebled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat
Description
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 12-1/4" (7 space) - Depth: 15-1/2" - Clamp height range: 9-3/4" - 11-5/8" - Ships unassemebled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

Suppliers

Company
Product
Description
Supplier Links
Middle Atlantic 7 Rackspace - Clamping Rackshelf - CAP7 - TelephoneStuff.com
Huntington Beach, CA, USA
Middle Atlantic 7 Rackspace - Clamping Rackshelf
CAP7
Middle Atlantic 7 Rackspace - Clamping Rackshelf CAP7
For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution. Features: - Racking height: 12-1/4" (7 space) - Depth: 15-1/2" - Clamp height range: 9-3/4" - 11-5/8" - Ships unassemebled - Equipped with rubber-lined clamps which secure your component from the top - Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit - Vented bottom offers superior cooling - Robust 16-gauge steel design maintains structural integrity in mobile applications - Finished in a durable black powder coat

For components which require captivation, Middle Atlantic's Clamping Rackshelves offer an economical and highly functional solution.
Features:
- Racking height: 12-1/4" (7 space)
- Depth: 15-1/2"
- Clamp height range: 9-3/4" - 11-5/8"
- Ships unassemebled
- Equipped with rubber-lined clamps which secure your component from the top
- Additionally outfitted with adjustable "L" brackets in back to provide an optimally secure fit
- Vented bottom offers superior cooling
- Robust 16-gauge steel design maintains structural integrity in mobile applications
- Finished in a durable black powder coat

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number CAP7
Product Name Middle Atlantic 7 Rackspace - Clamping Rackshelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details