TelephoneStuff.com Chatsworth Products Vented 24" Deep Fixed Shelf 12335

Description
Vented 24" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)
Description
Vented 24" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products Vented 24" Deep Fixed Shelf - 12335 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products Vented 24" Deep Fixed Shelf
12335
Chatsworth Products Vented 24" Deep Fixed Shelf 12335
Vented 24" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails. Fixed Shelf Features: - Made of strong, lightweight aluminum - Supports up to 200 lb - Installs using 8 #12-24 screws (not included)

Vented 24" Deep Fixed Shelf is used to support equipment that doesn't have rack-mounted brackets such as modems, CPUs small power supplies, monitors, etc. Shelves mount to the Universal EIA 5/8"-5/8"-1/2" alternating hole pattern of the four vertical mounting rails.
Fixed Shelf Features:
- Made of strong, lightweight aluminum
- Supports up to 200 lb
- Installs using 8 #12-24 screws (not included)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number 12335
Product Name Chatsworth Products Vented 24" Deep Fixed Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE1002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PRE-ENGINEERED BULK STORAGE RACKS - H67315 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Category Commercial
Type Racking
Depth ? to 48 inch (? to 1219 mm)
View Details