TelephoneStuff.com Southwest Data Products Aluminum Double Sided Rack Shelf SWE2108

Description
Aluminum Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf Features: - 19" Unit Dimensions: 17 1/4" W x 21 3/4" D - 23" Unit Dimensions: 21 1/4" W x 21 3/4" D - Formed Construction for Strength - 50 lb weight capacity per shelf or 100 lbs total per set - Sturdy .090 Aluminum formed construction - Mounting Holes on Standard EIA Spacing - Colors available: Black, Gray, and White
Description
Aluminum Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf Features: - 19" Unit Dimensions: 17 1/4" W x 21 3/4" D - 23" Unit Dimensions: 21 1/4" W x 21 3/4" D - Formed Construction for Strength - 50 lb weight capacity per shelf or 100 lbs total per set - Sturdy .090 Aluminum formed construction - Mounting Holes on Standard EIA Spacing - Colors available: Black, Gray, and White

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Aluminum Double Sided Rack Shelf - SWE2108 - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Aluminum Double Sided Rack Shelf
SWE2108
Southwest Data Products Aluminum Double Sided Rack Shelf SWE2108
Aluminum Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back. Rack Shelf Features: - 19" Unit Dimensions: 17 1/4" W x 21 3/4" D - 23" Unit Dimensions: 21 1/4" W x 21 3/4" D - Formed Construction for Strength - 50 lb weight capacity per shelf or 100 lbs total per set - Sturdy .090 Aluminum formed construction - Mounting Holes on Standard EIA Spacing - Colors available: Black, Gray, and White

Aluminum Double Sided Rack Shelves are for 19" and 23" Relay Rack Mounting Units. Shelves are 10 5/8" Deep each or 21 3/4" when Mounted Back to Back.
Rack Shelf Features:
- 19" Unit Dimensions: 17 1/4" W x 21 3/4" D
- 23" Unit Dimensions: 21 1/4" W x 21 3/4" D
- Formed Construction for Strength
- 50 lb weight capacity per shelf or 100 lbs total per set
- Sturdy .090 Aluminum formed construction
- Mounting Holes on Standard EIA Spacing
- Colors available: Black, Gray, and White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE2108
Product Name Southwest Data Products Aluminum Double Sided Rack Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 2387224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details