TelephoneStuff.com ICC 10" Deep Vented Rack Shelf, 2 RMS ICCMSRSV10

Description
10" Deep Vented Rack Shelf, 2 RMS. Features: - Supports up to 50 lbs - Provides air flow to ventilate - #12 rack screws included
Description
10" Deep Vented Rack Shelf, 2 RMS. Features: - Supports up to 50 lbs - Provides air flow to ventilate - #12 rack screws included

Suppliers

Company
Product
Description
Supplier Links
ICC 10"  Deep Vented Rack Shelf, 2 RMS - ICCMSRSV10 - TelephoneStuff.com
Huntington Beach, CA, USA
ICC 10" Deep Vented Rack Shelf, 2 RMS
ICCMSRSV10
ICC 10" Deep Vented Rack Shelf, 2 RMS ICCMSRSV10
10" Deep Vented Rack Shelf, 2 RMS. Features: - Supports up to 50 lbs - Provides air flow to ventilate - #12 rack screws included

10" Deep Vented Rack Shelf, 2 RMS.
Features:
- Supports up to 50 lbs
- Provides air flow to ventilate
- #12 rack screws included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number ICCMSRSV10
Product Name ICC 10" Deep Vented Rack Shelf, 2 RMS
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details