TelephoneStuff.com Southwest Data Products Dual Tower Roll-Out Shelf SWE704-DT

Description
Dual Tower Roll-Out Shelf provides two separate sliding trays, each with the ability to pull out independently. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Each tray has its own articulating cable management arm - Each tray supports 100 lb weight capacity - Formed construction for stiffness - Uses full ball bearing slides - full extension - Mounting hardware provided - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails
Description
Dual Tower Roll-Out Shelf provides two separate sliding trays, each with the ability to pull out independently. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Each tray has its own articulating cable management arm - Each tray supports 100 lb weight capacity - Formed construction for stiffness - Uses full ball bearing slides - full extension - Mounting hardware provided - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Suppliers

Company
Product
Description
Supplier Links
Southwest Data Products Dual Tower Roll-Out Shelf - SWE704-DT - TelephoneStuff.com
Huntington Beach, CA, USA
Southwest Data Products Dual Tower Roll-Out Shelf
SWE704-DT
Southwest Data Products Dual Tower Roll-Out Shelf SWE704-DT
Dual Tower Roll-Out Shelf provides two separate sliding trays, each with the ability to pull out independently. Roll-Out Shelf Features: - Available Dimensions: - 19" Unit Dimensions: 17" W and 24" D - 23" Unit Dimensions: 21" W and 24" D - Each tray has its own articulating cable management arm - Each tray supports 100 lb weight capacity - Formed construction for stiffness - Uses full ball bearing slides - full extension - Mounting hardware provided - Constructed from carbon steel - Mounting hardware holes on standard EIA spacing - Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black - Note: Cabinet must be equipped with front and back mounting rails

Dual Tower Roll-Out Shelf provides two separate sliding trays, each with the ability to pull out independently.
Roll-Out Shelf Features:
- Available Dimensions:
- 19" Unit Dimensions: 17" W and 24" D
- 23" Unit Dimensions: 21" W and 24" D
- Each tray has its own articulating cable management arm
- Each tray supports 100 lb weight capacity
- Formed construction for stiffness
- Uses full ball bearing slides - full extension
- Mounting hardware provided
- Constructed from carbon steel
- Mounting hardware holes on standard EIA spacing
- Colors available: IBM White, IBM Blue, ASA 61 Gray, and Black
- Note: Cabinet must be equipped with front and back mounting rails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Shelving and Racking
Product Number SWE704-DT
Product Name Southwest Data Products Dual Tower Roll-Out Shelf
Type Shelving
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details